Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
RECOM POWER, INC.
ROF-78E3.3-0.5SMD-R -- SWITCHING REGULATORS
RECOM Power, Inc.
Switching Regulators
ROF-78E3.3-0.5SMD-R
Description
Recom ROF-78E3.3-0.5SMD-R
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Recom ROF-78E3.3-0.5SMD-R
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
7773301
Switching Regulators
7773301
Recom ROF-78E3.3-0.5SMD-R
Recom ROF-78E3.3-0.5SMD-R
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Switching Voltage Regulators
Product Number
7773301
Product Name
Switching Regulators
Package Type
Other; Smd
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM1577K-15/883
Specs
Package Type
TO-3
Life Cycle Stage
Active
Output Voltage
15 volts
View Details
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
5962-8951105EA
View Details
Infineon Technologies AG
PFC (Power Factor Correction)
ICE3PCS01GXUMA1
Specs
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
V
IN
11 to 25 volts
f
sw
21 kHz
View Details
2
suppliers
RS Components, Ltd.
Voltage Controllers
1900327
Specs
Configuration / Function
Boost
Package Type
DIP; Other; Pdip
I
OUT
2 amps
View Details