Manufacturer: Recom Power
Win Source Part Number: 848403-ROE-3.305S
Series: ECONOLINE ROE (E-Series) (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: ROE-3.305
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -ROE-3.305S, 10018043
1W DC/DC-Converter 'ECONOLINE' SIP4 1kV unreg
Recom ROE-3.305S DC/DC Converter
Recom ROE-3.305S DC/DC Converter
Recom ROE-3.305S DC/DC Converter
DC DC CONVERTER 5V 1W Product overview: ROE-3.305S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-3.305S can be used for catalog matching and distributor lookup.
| Win Source Electronics | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 848403-ROE-3.305S | ROE-3.305S | 1392970 | 1392970P | 132-ROE-3.305S |
| Product Name | Power Supplies Board Mount DCDC Converters - ROE-3.305S | DC to DC Converter | DC-DC Converters | DC-DC Converters | 5V 1W DC-DC Converter IC |
| Package Type | Other; Tube | Other; Sip 4 | Other; Tube |