RECOM Power, Inc. 5V 1W DC-DC Converter IC ROE-2405S

Description
DC DC CONVERTER 5V 1W Product overview: ROE-2405S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-2405S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 1W Product overview: ROE-2405S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-2405S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 1W DC-DC Converter IC - 132-ROE-2405S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-ROE-2405S
5V 1W DC-DC Converter IC 132-ROE-2405S
DC DC CONVERTER 5V 1W Product overview: ROE-2405S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-2405S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: ROE-2405S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-2405S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Recom Power Category: Power Supplies - Board Mount DC DC Converters Series: ECONOLINE ROE (E-Series) (1W) Package: Tube Product Status: Active Type: Isolated Module Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Recom Power
Category: Power Supplies - Board Mount DC DC Converters
Series: ECONOLINE ROE (E-Series) (1W)
Package: Tube
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V

Buy Now Datasheet
DC-DC Converters - 1392801 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1392801
DC-DC Converters 1392801
Recom ROE-2405S DC/DC Converter

Recom ROE-2405S DC/DC Converter

Supplier's Site
DC-DC Converters - 1392961 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1392961
DC-DC Converters 1392961
Recom ROE-2405S DC/DC Converter

Recom ROE-2405S DC/DC Converter

Supplier's Site
DC-DC Converters - 1392961P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1392961P
DC-DC Converters 1392961P
Recom ROE-2405S DC/DC Converter

Recom ROE-2405S DC/DC Converter

Supplier's Site
DC to DC Converter - ROE-2405S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
ROE-2405S
DC to DC Converter ROE-2405S
1W DC/DC-Converter 'ECONOLINE' SIP4 1kV unreg

1W DC/DC-Converter 'ECONOLINE' SIP4 1kV unreg

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ROE-2405S 1392801 1392961P ROE-2405S
Product Name 5V 1W DC-DC Converter IC Power Supplies - Board Mount DC DC Converters DC-DC Converters DC-DC Converters DC to DC Converter
Package Type Other; Tube Other; Tube Other; Sip 4
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck 65V HTSSOP Step-Down DC-DC Converter IC - 715-LM5117QPMHE/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
IQ 0.0048 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers