RECOM Power, Inc. 5V 1W DC-DC Converter IC ROE-0505S

Description
DC DC CONVERTER 5V 1W Product overview: ROE-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-0505S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 1W Product overview: ROE-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-0505S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 1W DC-DC Converter IC - 132-ROE-0505S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-ROE-0505S
5V 1W DC-DC Converter IC 132-ROE-0505S
DC DC CONVERTER 5V 1W Product overview: ROE-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-0505S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: ROE-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ROE-0505S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - ROE-0505S - 1243582-ROE-0505S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ROE-0505S
1243582-ROE-0505S
Power Supplies Board Mount DCDC Converters - ROE-0505S 1243582-ROE-0505S
Manufacturer: Recom Power Win Source Part Number: 1243582-ROE-0505S Manufacturer Homepage: www.recom-internatio nal.com Alternative Parts (Cross-Reference): VBSD1-S5-S5-SIP; IE0505S; NME0505S; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Recom Power
Win Source Part Number: 1243582-ROE-0505S
Manufacturer Homepage: www.recom-international.com
Alternative Parts (Cross-Reference): VBSD1-S5-S5-SIP; IE0505S; NME0505S;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
DC-DC Converters - 7773285 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
7773285
DC-DC Converters 7773285
Recom ROE-0505S DC/DC Converter

Recom ROE-0505S DC/DC Converter

Supplier's Site
DC-DC Converters - 7773285P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
7773285P
DC-DC Converters 7773285P
Recom ROE-0505S DC/DC Converter

Recom ROE-0505S DC/DC Converter

Supplier's Site
DC-DC Converters - 1666496 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1666496
DC-DC Converters 1666496
Recom ROE-0505S DC/DC Converter

Recom ROE-0505S DC/DC Converter

Supplier's Site
DC to DC Converter - ROE-0505S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
ROE-0505S
DC to DC Converter ROE-0505S
The ROE DC/DC converters are typically used in general purpose power isolation and voltage matching applications, and feature a full industrial operating temperature range of -40 C to +85 C without derating.

The ROE DC/DC converters are typically used in general purpose power isolation and voltage matching applications, and feature a full industrial operating temperature range of -40 C to +85 C without derating.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ROE-0505S 1243582-ROE-0505S 7773285 7773285P ROE-0505S
Product Name 5V 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - ROE-0505S DC-DC Converters DC-DC Converters DC to DC Converter
Package Type Other; Tube Other; Sip 4
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
Specs
Package Type Other; Bulk
Output Voltage 1.21 volts
Input Voltage 15 volts
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details