RECOM Power, Inc. DC to DC Converter RO-3.305S/E

Description
The RO/E Series is an unregulated DC/DC converter in standard SIP4 package style. This series has been designed to offer exceptionally high efficiency at low loads, an extended operating temperature range and low deviation (10% ~ 100% load). Uses include applications with restricted energy budget and industrial applications where a high efficiency level is required.
Request a Quote Datasheet
Description
The RO/E Series is an unregulated DC/DC converter in standard SIP4 package style. This series has been designed to offer exceptionally high efficiency at low loads, an extended operating temperature range and low deviation (10% ~ 100% load). Uses include applications with restricted energy budget and industrial applications where a high efficiency level is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RO-3.305S/E - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RO-3.305S/E
DC to DC Converter RO-3.305S/E
The RO/E Series is an unregulated DC/DC converter in standard SIP4 package style. This series has been designed to offer exceptionally high efficiency at low loads, an extended operating temperature range and low deviation (10% ~ 100% load). Uses include applications with restricted energy budget and industrial applications where a high efficiency level is required.

The RO/E Series is an unregulated DC/DC converter in standard SIP4 package style. This series has been designed to offer exceptionally high efficiency at low loads, an extended operating temperature range and low deviation (10% ~ 100% load). Uses include applications with restricted energy budget and industrial applications where a high efficiency level is required.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RO-3.305S/E
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226912P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
Buck 42V 40V 2A Step-Down DC-DC Converter IC - 739-LM25011MYX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HVSSOP EP
Output Voltage 2.51 to 40 volts
Input Voltage 42 volts
View Details
2 suppliers