The RO DC/DC converters are typically used in general purpose power isolation and voltage matching applications, and feature a full industrial operating temperature range of -40°C to +85°C without derating.
DC DC CONVERTER 3.3V 1W Product overview: RO-243.3S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RO-243.3S can be used for catalog matching and distributor lookup.
Manufacturer: Recom Power
Win Source Part Number: 809084-RO-243.3S
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV
Number of Outputs: 1
Voltage - Input (Min): 21.6V
Voltage - Output 1: 3.3V
Efficiency: 75%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
Maximum Input Voltage: 26.4V
Manufacturer Package: 4-SIP Module
Current - Output (Maximum): 303mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RO-243.3S | 132-RO-243.3S | 809084-RO-243.3S |
| Product Name | DC to DC Converter | 3.3V 1W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - RO-243.3S |
| Output Voltage | 3.3 volts | 3.3 volts | 21.6 volts |