DC DC CONVERTER 24V 1W Product overview: RO-2424S/P from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RO-2424S/P can be used for catalog matching and distributor lookup.
The RO DC/DC converters are typically used in general purpose power isolation and voltage matching applications, and feature a full industrial operating temperature range of -40°C to +85°C without derating.
Win Source Part Number: 1340967-RO-2424S/P
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE RO (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 42
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 42mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 24V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: RO-2424
California Prop 65: Warning Information
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-RO-2424S/P | RO-2424S/P | 1340967-RO-2424S/P |
| Product Name | 24V 1W DC-DC Converter IC | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube | Other; Tube |