The RO DC/DC converters are typically used in general purpose power isolation and voltage matching applications, and feature a full industrial operating temperature range of -40°C to +85°C without derating.
Win Source Part Number: 1338612-RO-153.3S/H
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE RO (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
Applications: ITE (Commercial) , Medical
Standard Package: 42
Power (Watts): 1 W
Voltage - Isolation: 2 kV
Number of Outputs: 1
Current - Output (Max): 303mA
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Voltage - Output 1: 3.3V
Efficiency: 75%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: RO-153.3
California Prop 65: Warning Information
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RO-153.3S/H | 1338612-RO-153.3S/H |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 3.3 volts | 13.5 to 16.5 volts |