Win Source Part Number: 1144233-RO-1224S
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RO (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 42
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 42mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 24V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
Alternative Parts (Cross-Reference): 10000603; RO1224S;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10000603,945-1528-5,
Base Product Number: RO-1224
The RO DC/DC converters are typically used in general purpose power isolation and voltage matching applications, and feature a full industrial operating temperature range of -40°C to +85°C without derating.
Recom RO-1224S DC/DC Converter
Recom RO-1224S DC/DC Converter
Recom RO-1224S DC/DC Converter
DC DC CONVERTER 24V 1W Product overview: RO-1224S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RO-1224S can be used for catalog matching and distributor lookup.
| Win Source Electronics | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1144233-RO-1224S | RO-1224S | 6728791P | 6728791 | 132-RO-1224S |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter | DC-DC Converters | DC-DC Converters | 24V 1W DC-DC Converter IC |
| Package Type | Other; Tube | Other; Sip | Other; Tube |