The RO DC/DC converters are typically used in general purpose power isolation and voltage matching applications, and feature a full industrial operating temperature range of -40°C to +85°C without derating.
Manufacturer: Recom Power
Win Source Part Number: 1320660-RO-1205S/P
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 42
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 10004829,RO1205SP,94
Base Product Number: RO-1205
RoHS Status: ROHS3 Compliant
DC DC CONVERTER 5V 1W Product overview: RO-1205S/P from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RO-1205S/P can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RO-1205S/P | 1320660-RO-1205S/P | 132-RO-1205S/P |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters | 5V 1W DC-DC Converter IC |
| Output Voltage | 5 volts | 10.8 to 13.2 volts | 5 volts |