The RNM-053.3S/P is a 1 W ultra-compact isolated DC/DC converter with a 5 V input and 3.3 V output, featuring continuous short circuit protection. It measures 8.3 x 8.3 x 6.8 mm in a DIP6 package, operates over -40°C to +85°C without derating, and provides 1 kVDC isolation. Efficiency reaches 75% at full load and 25°C ambient. The converter is fully encapsulated in UL94 V-0 materials, certified to UL60950-1, EN60950-1, and IEC60950-1 standards, and supports a maximum capacitive load of 2200 µF. The output voltage accuracy is ±5% max, with a load regulation of 20.0% max for 3.3 V output.
The RNM series DC/DC converters are ultra-compact isolated single output converters for applications where board space is at a premium. Despite their small size, the converters are fully featured with a full industrial operating temperature range of -40°C to +85°C without derating (+100°C with derating), 1kVDC or 2kVDC isolation and optional short circuit protection. The converters are also UL-60950 and EN-60950 certified and have a CB Report.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RNM-053.3S/P |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |