RECOM Power, Inc. DC DC Converters RMOD500-60-13SW/OR

Description
500W DC/DC-CONVERTER 'PLUG & PLA
Request a Quote Datasheet
Description
500W DC/DC-CONVERTER 'PLUG & PLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RMOD500-60-13SW/OR-ND - DigiKey
Thief River Falls, MN, United States
500W DC/DC-CONVERTER 'PLUG & PLA

500W DC/DC-CONVERTER 'PLUG & PLA

Buy Now Datasheet
Dc To Dc Converter, 13V, 38.5A; Power Supply Approvals Recom Power - 47AK0973 - Newark, An Avnet Company
Chicago, IL, United States
Dc To Dc Converter, 13V, 38.5A; Power Supply Approvals Recom Power
47AK0973
Dc To Dc Converter, 13V, 38.5A; Power Supply Approvals Recom Power 47AK0973
DC TO DC CONVERTER, 13V, 38.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:500W; No. of Outputs:1 Output; Output Voltage - Output 1:13V; Output Current - Output 1:38.5A; Output Voltage - Output 2:-; Width:113mm RoHS Compliant: Yes

DC TO DC CONVERTER, 13V, 38.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:500W; No. of Outputs:1 Output; Output Voltage - Output 1:13V; Output Current - Output 1:38.5A; Output Voltage - Output 2:-; Width:113mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RMOD500-60-13SW/OR-ND 47AK0973
Product Name DC DC Converters Dc To Dc Converter, 13V, 38.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 38.5 amps 38.5 amps
DC Input Voltage 32.0 to 96.0 volts
Unlock Full Specs
to access all available technical data

Similar Products