RECOM Power, Inc. DC DC Converters RMOD500-60-13.7SW

Description
500W DC/DC-CONVERTER 'PLUG & PLA
Request a Quote Datasheet
Description
500W DC/DC-CONVERTER 'PLUG & PLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RMOD500-60-13.7SW-ND - DigiKey
Thief River Falls, MN, United States
500W DC/DC-CONVERTER 'PLUG & PLA

500W DC/DC-CONVERTER 'PLUG & PLA

Buy Now Datasheet
Dc To Dc Converter, 13.7V, 36.5A; Power Supply Approvals Recom Power - 47AK0972 - Newark, An Avnet Company
Chicago, IL, United States
Dc To Dc Converter, 13.7V, 36.5A; Power Supply Approvals Recom Power
47AK0972
Dc To Dc Converter, 13.7V, 36.5A; Power Supply Approvals Recom Power 47AK0972
DC TO DC CONVERTER, 13.7V, 36.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:500W; No. of Outputs:1 Output; Output Voltage - Output 1:13.7V; Output Current - Output 1:36.5A; Output Voltage - Output 2:-; Width:113mm RoHS Compliant: Yes

DC TO DC CONVERTER, 13.7V, 36.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:500W; No. of Outputs:1 Output; Output Voltage - Output 1:13.7V; Output Current - Output 1:36.5A; Output Voltage - Output 2:-; Width:113mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RMOD500-60-13.7SW-ND 47AK0972
Product Name DC DC Converters Dc To Dc Converter, 13.7V, 36.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 36.5 amps 36.5 amps
DC Input Voltage 32.0 to 96.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227591 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details