RECOM Power, Inc. DC DC Converters RMOD500-60-12.4SW

Description
500W DC/DC-CONVERTER 'PLUG & PLA
Request a Quote Datasheet
Description
500W DC/DC-CONVERTER 'PLUG & PLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RMOD500-60-12.4SW-ND - DigiKey
Thief River Falls, MN, United States
500W DC/DC-CONVERTER 'PLUG & PLA

500W DC/DC-CONVERTER 'PLUG & PLA

Buy Now Datasheet
Dc To Dc Converter, 12.4V, 40A; Power Supply Approvals Recom Power - 47AK0971 - Newark, An Avnet Company
Chicago, IL, United States
Dc To Dc Converter, 12.4V, 40A; Power Supply Approvals Recom Power
47AK0971
Dc To Dc Converter, 12.4V, 40A; Power Supply Approvals Recom Power 47AK0971
DC TO DC CONVERTER, 12.4V, 40A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:500W; No. of Outputs:1 Output; Output Voltage - Output 1:12.4V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:113mm RoHS Compliant: Yes

DC TO DC CONVERTER, 12.4V, 40A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:500W; No. of Outputs:1 Output; Output Voltage - Output 1:12.4V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:113mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RMOD500-60-12.4SW-ND 47AK0971
Product Name DC DC Converters Dc To Dc Converter, 12.4V, 40A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 40 amps 40 amps
DC Input Voltage 32.0 to 96.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details