RECOM Power, Inc. Fixed Inductors RLS-686-R

Description
68µH Unshielded Wirewound Inductor 990mA 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 990mA 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-RLS-686-RDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-686-RDKR-ND
Fixed Inductors 945-RLS-686-RDKR-ND
68µH Unshielded Wirewound Inductor 990mA 280mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 990mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 945-RLS-686-RTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-686-RTR-ND
Fixed Inductors 945-RLS-686-RTR-ND
68µH Unshielded Wirewound Inductor 990mA 280mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 990mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 945-RLS-686-RCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-686-RCT-ND
Fixed Inductors 945-RLS-686-RCT-ND
68µH Unshielded Wirewound Inductor 990mA 280mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 990mA 280mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Unshielded, 68Uh, 10%, 0.99A; Inductance Recom Power - 97AC7003 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 68Uh, 10%, 0.99A; Inductance Recom Power
97AC7003
Inductor, Unshielded, 68Uh, 10%, 0.99A; Inductance Recom Power 97AC7003
INDUCTOR, UNSHIELDED, 68UH, 10%, 0.99A; Inductance:68µH; RMS Current (Irms):990mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.05A; Product Range:-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 68UH, 10%, 0.99A; Inductance:68µH; RMS Current (Irms):990mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.05A; Product Range:-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-RLS-686-RDKR-ND 97AC7003
Product Name Fixed Inductors Inductor, Unshielded, 68Uh, 10%, 0.99A; Inductance Recom Power
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details