RECOM Power, Inc. Fixed Inductors RLS-226

Description
22µH Unshielded Wirewound Inductor 630mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 630mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-30004971-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-30004971-ND
Fixed Inductors 945-30004971-ND
22µH Unshielded Wirewound Inductor 630mA 700mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 630mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1351910-RLS-226 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1351910-RLS-226
Inductors, Coils, Chokes - Fixed Inductors 1351910-RLS-226
Win Source Part Number: 1351910-RLS-226 Category: Inductors, Coils, Chokes - Fixed Inductors Type: Wirewound Package: Bulk Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 22 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 50 Tolerance: ±10% Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 700mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 630 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Recom Power Current - Saturation (Isat): 1A

Win Source Part Number: 1351910-RLS-226
Category: Inductors, Coils, Chokes - Fixed Inductors
Type: Wirewound
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 22 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 50
Tolerance: ±10%
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 630 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Recom Power
Current - Saturation (Isat): 1A

Buy Now Datasheet
Inductor, Unshielded, 22Uh, 10%, 0.63A; Inductance Recom Power - 97AC7266 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 22Uh, 10%, 0.63A; Inductance Recom Power
97AC7266
Inductor, Unshielded, 22Uh, 10%, 0.63A; Inductance Recom Power 97AC7266
INDUCTOR, UNSHIELDED, 22UH, 10%, 0.63A; Inductance:22µH; RMS Current (Irms):630mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:-; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 22UH, 10%, 0.63A; Inductance:22µH; RMS Current (Irms):630mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:-; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-30004971-ND 1351910-RLS-226 97AC7266
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Unshielded, 22Uh, 10%, 0.63A; Inductance Recom Power
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details