RECOM Power, Inc. Fixed Inductors RLS-186

Description
18µH Unshielded Wirewound Inductor 1.89A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 1.89A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-3430-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-3430-ND
Fixed Inductors 945-3430-ND
18µH Unshielded Wirewound Inductor 1.89A 100mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 1.89A 100mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Unshielded, 18Uh, 10%, 1.89A; Inductance Recom Power - 97AC7000 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 18Uh, 10%, 1.89A; Inductance Recom Power
97AC7000
Inductor, Unshielded, 18Uh, 10%, 1.89A; Inductance Recom Power 97AC7000
INDUCTOR, UNSHIELDED, 18UH, 10%, 1.89A; Inductance:18µH; RMS Current (Irms):1.89A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.14A; Product Range:-; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 18UH, 10%, 1.89A; Inductance:18µH; RMS Current (Irms):1.89A; Inductor Construction:Unshielded; Saturation Current (Isat):2.14A; Product Range:-; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-3430-ND 97AC7000
Product Name Fixed Inductors Inductor, Unshielded, 18Uh, 10%, 1.89A; Inductance Recom Power
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers