RECOM Power, Inc. Fixed Inductors RLS-126

Description
12µH Unshielded Wirewound Inductor 800mA 420mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 800mA 420mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-3429-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-3429-ND
Fixed Inductors 945-3429-ND
12µH Unshielded Wirewound Inductor 800mA 420mOhm Max 1812 (4532 Metric)

12µH Unshielded Wirewound Inductor 800mA 420mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 12UH 800MA 420MOHM Inductor and Choke - 71-RLS-126 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 800MA 420MOHM Inductor and Choke
71-RLS-126
SMD 12UH 800MA 420MOHM Inductor and Choke 71-RLS-126
FIXED IND 12UH 800MA 420MOHM SMD Product overview: RLS-126 from RECOM Power is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 800MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 800MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLS-126 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 800MA 420MOHM SMD Product overview: RLS-126 from RECOM Power is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 800MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 800MA, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLS-126 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Unshielded, 12Uh, 20%, 0.8A; Inductance Recom Power - 97AC7264 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 12Uh, 20%, 0.8A; Inductance Recom Power
97AC7264
Inductor, Unshielded, 12Uh, 20%, 0.8A; Inductance Recom Power 97AC7264
INDUCTOR, UNSHIELDED, 12UH, 20%, 0.8A; Inductance:12µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:-; DC Resistance Max:0.42ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 12UH, 20%, 0.8A; Inductance:12µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:-; DC Resistance Max:0.42ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-3429-ND 71-RLS-126 97AC7264
Product Name Fixed Inductors SMD 12UH 800MA 420MOHM Inductor and Choke Inductor, Unshielded, 12Uh, 20%, 0.8A; Inductance Recom Power
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 94.5 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers