RECOM Power, Inc. Fixed Inductors RLS-126-R

Description
12µH Unshielded Wirewound Inductor 800mA 420mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 800mA 420mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 945-RLS-126-RCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-126-RCT-ND
Fixed Inductors 945-RLS-126-RCT-ND
12µH Unshielded Wirewound Inductor 800mA 420mOhm Max 1812 (4532 Metric)

12µH Unshielded Wirewound Inductor 800mA 420mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 945-RLS-126-RTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-126-RTR-ND
Fixed Inductors 945-RLS-126-RTR-ND
12µH Unshielded Wirewound Inductor 800mA 420mOhm Max 1812 (4532 Metric)

12µH Unshielded Wirewound Inductor 800mA 420mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 945-RLS-126-RDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
945-RLS-126-RDKR-ND
Fixed Inductors 945-RLS-126-RDKR-ND
12µH Unshielded Wirewound Inductor 800mA 420mOhm Max 1812 (4532 Metric)

12µH Unshielded Wirewound Inductor 800mA 420mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Unshielded, 12Uh, 20%, 0.8A; Inductance Recom Power - 97AC7265 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 12Uh, 20%, 0.8A; Inductance Recom Power
97AC7265
Inductor, Unshielded, 12Uh, 20%, 0.8A; Inductance Recom Power 97AC7265
INDUCTOR, UNSHIELDED, 12UH, 20%, 0.8A; Inductance:12µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:-; DC Resistance Max:0.42ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 12UH, 20%, 0.8A; Inductance:12µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:-; DC Resistance Max:0.42ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 945-RLS-126-RCT-ND 97AC7265
Product Name Fixed Inductors Inductor, Unshielded, 12Uh, 20%, 0.8A; Inductance Recom Power
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details