RECOM Power, Inc. DC to DC Converter RGZ-1209D/P

Description
The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.
Request a Quote Datasheet
Description
The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RGZ-1209D/P - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RGZ-1209D/P
DC to DC Converter RGZ-1209D/P
The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.

The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RGZ-1209D/P
Product Name DC to DC Converter
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
LMZ10503 3A, SIMPLE SWITCHER? Power Module with 5.5V Maximum Input Voltage - LMZ10503TZX-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; TO-PMOD
Features EMI Tested,Enable,Tracking
Output Voltage 0.8000 to 5 volts
View Details
3 suppliers