RECOM Power, Inc. DC to DC Converter RGZ-0924D/HP

Description
The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.
Request a Quote Datasheet
Description
The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RGZ-0924D/HP - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RGZ-0924D/HP
DC to DC Converter RGZ-0924D/HP
The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.

The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RGZ-0924D/HP
Product Name DC to DC Converter
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
Buck 5V 3A TO220 Step-Down DC-DC Converter IC - 739-LM2596T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers