Manufacturer: Recom Power
Win Source Part Number: 848622-RFM-0505S
Series: RFM (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: RFM-0505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: RFM-0505S-ND, 10018997, 945-3159
The RFM DC/DC converter is typically used in cost sensitive general purpose power isolation and voltage matching applications. Despite its low cost, it is a fully specified converter with 1kVDC isolation, industrial operating temperature range of -40 C to +85 C without derating and UL/EN certifications.
DC DC CONVERTER 5V 1W Product overview: RFM-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RFM-0505S can be used for catalog matching and distributor lookup.
Recom RFM-0505S DC/DC Converter
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 848622-RFM-0505S | RFM-0505S | 132-RFM-0505S | 1855527 |
| Product Name | Power Supplies Board Mount DCDC Converters - RFM-0505S | DC to DC Converter | 5V 1W DC-DC Converter IC | DC-DC Converters |
| Package Type | Other; Tube | Other; Tube | Other; Sip |