The REM6E series is a 6W medical-grade regulated DC/DC converter with reinforced 2MOPP isolation, 250VAC working voltage, and >8mm creepage and clearance. It operates from -40°C to +75°C without derating and is certified to IEC/EN/UL 60601-1 3rd Ed. Safety and 4th Ed. EMC standards. The part features a DIP24 or SMD package, with the DIP24 variant offering selectable isolation up to 10kVDC via suffixes like /R8. The REM6E-2415D/R8/A variant provides a dual ±15V output at up to 200mA per rail, 83% efficiency, and includes UVLO and protection features. Tranfer function intact. The part number includes the R8 suffix, indicating 8kVDC isolation, and /A pinning, as described for DIP24. The package measures 52.0 x 22.7 x 18.3mm in DIP24 form. The converter meets IEC60601-1-2 EMC requirements and maintains leakage current below 1μA for BF/CF medical applications.
6W DC/DC-Converter 'MEDLINE' DIP24 8kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM6E-2415D/R8/A |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |