RECOM Power, Inc. Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power REM6E-2409S/R10/A/CTRL

Description
DC-DC CONVERTER, 9V, 0.667A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:667mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 9V, 0.667A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:667mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power - 71AC7464 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power
71AC7464
Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power 71AC7464
DC-DC CONVERTER, 9V, 0.667A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:667mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.667A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:667mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71AC7464
Product Name Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details