RECOM Power, Inc. DC to DC Converter REM4A-4805S

Description
4W DC/DC-Converter 'MEDLINE' DIP16 5kV reg 2:1
Request a Quote
Description
4W DC/DC-Converter 'MEDLINE' DIP16 5kV reg 2:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM4A-4805S is a 4W isolated DC/DC converter with a 36-75VDC input range and a 5VDC output at up to 700mA, housed in a DIP16 package measuring 24.3 x 14.4 x 10.2mm and weighing 7.0g. It features reinforced insulation rated at 5kVAC/1min, 2MOPP isolation with 250VAC working voltage, and ≥8mm creepage and clearance. The converter operates from -40°C to +80°C without derating, complies with IEC/EN/UL 60601-1 and IEC/EN/UL 62368-1 medical and IT safety standards, and meets B, BF, and CF leakage current limits. It includes UVLO, SCP, and OVP protection, delivers up to 79% efficiency, and has output ripple and noise of 50mVp-p at full load.

Datasheet Summary
Powered by GS/AI

The REM4A-4805S is a 4W isolated DC/DC converter with a 36-75VDC input range and a 5VDC output at up to 700mA, housed in a DIP16 package measuring 24.3 x 14.4 x 10.2mm and weighing 7.0g. It features reinforced insulation rated at 5kVAC/1min, 2MOPP isolation with 250VAC working voltage, and ≥8mm creepage and clearance. The converter operates from -40°C to +80°C without derating, complies with IEC/EN/UL 60601-1 and IEC/EN/UL 62368-1 medical and IT safety standards, and meets B, BF, and CF leakage current limits. It includes UVLO, SCP, and OVP protection, delivers up to 79% efficiency, and has output ripple and noise of 50mVp-p at full load.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM4A-4805S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM4A-4805S
DC to DC Converter REM4A-4805S
4W DC/DC-Converter 'MEDLINE' DIP16 5kV reg 2:1

4W DC/DC-Converter 'MEDLINE' DIP16 5kV reg 2:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM4A-4805S
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1219IWP-1-5.0-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Buck 5V 500mA 40V Step-Down DC-DC Converter IC - 739-LM2674MX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC N
Output Voltage 5 volts
Input Voltage 40 volts
View Details
3 suppliers
Buck 25A Step-Down DC-DC Converter IC - 739-IR38063MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 18.38 volts
Input Voltage 21 volts
View Details