The REM3.5E series is a 3.5W medical-grade regulated DC/DC converter with reinforced 2MOPP isolation, 250VAC working voltage, and >8mm creepage and clearance. It operates from -40°C to +85°C without derating, features UVLO, SCP, and OCP protection, and meets IEC/EN/UL 60601-1 3rd Ed. safety and EN55032 4th Ed. EMC standards. The converter offers a 2:1 wide input range of 4.5V to 75V, with 15V output for the 48V input variant, and supports 10kVDC isolation when configured with the /R10 suffix. Available in DIP24 or SMD package, the DIP24 version includes a CTRL pin for remote on/off control when specified by the /CTRL suffix. The product complies with medical B, BF, and CF leakage current limits at 1μA max.
3.5W DC/DC-Converter 'MEDLINE' DIP24 10kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM3.5E-4815S/R10/A/CTRL |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |