The REM3.5E series is a 3.5W medical grade DC/DC converter with reinforced 250VAC isolation, >8mm creepage and clearance, and certified to IEC/EN/UL 60601-1 3rd Ed. Safety and 4th Ed. EMC standards. It operates from -40°C to +85°C without derating, features a 2:1 wide input range, and includes UVLO, SCP, and OCP. The DIP24 package measures 52.0 x 22.7 x 18.3mm. This variant supports 10kVDC reinforced insulation via the /R8 suffix, includes a CTRL pin for remote on/off control, and has the UVLO option enabled. Output is dual ±12V with 83% typical efficiency at full load.
3.5W DC/DC-Converter 'MEDLINE' DIP24 8kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM3.5E-4812D/R8/A/CTRL/X1 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |