RECOM Power, Inc. DC DC Converters REM3.5E-2409S/R10/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 9V 388mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 388mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-2409S/R10/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 9V 388mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 9V 388mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.388A; Power Supply Approvals Recom Power - 71AC6992 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.388A; Power Supply Approvals Recom Power
71AC6992
Dc-Dc Converter, 9V, 0.388A; Power Supply Approvals Recom Power 71AC6992
DC-DC CONVERTER, 9V, 0.388A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:388mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.388A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:388mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-2409S/R10/A/CTRL-ND 71AC6992
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.388A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3880 amps 0.3880 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
50W Enclosed Frame Power Supply, Single Output - QPD-50 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
DC Output Voltage 12.0 to 5.0 volts
View Details