The REM3.5E series comprises 3.5W medical-grade isolated DC/DC converters with reinforced 250VAC working voltage insulation, >8mm creepage and clearance, and compliance with IEC/EN/UL 60601-1 3rd Edition safety and 4th Edition EMC standards. The converters operate from -40°C to +85°C without derating, feature a 2:1 wide input range of 4.5-75VDC, and offer single or dual outputs with efficiencies up to 84%. They include UVLO, SCP, and OCP protection, and maintain output regulation within ±1.5% typ. The DIP24 package measures 52.0 x 22.7 x 18.3mm, with SMD variant dimensions of 53.0 x 30.3 x 19.2mm. The /R8 suffix specifies 8kVDC isolation, /CTRL enables the control pin, and /A denotes pinning configuration.
3.5W DC/DC-Converter 'MEDLINE' DIP24 8kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM3.5E-1209D/R8/A/CTRL |
| Product Name | DC to DC Converter |
| Output Voltage | 9 volts |