The REM3.5E series is a 3.5W medical-grade regulated DC/DC converter with reinforced 250VAC isolation, >8mm creepage and clearance, and compliance with IEC/EN/UL 60601-1 3rd Ed. safety and 4th Ed. EMC standards. It operates from -40°C to +85°C without derating, features a 2:1 wide input range, and is available in DIP24 or SMD packages. The REM3.5E-1209D/R10/A/
3.5W DC/DC-Converter 'MEDLINE' DIP24 10kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM3.5E-1209D/R10/A/CTRL |
| Product Name | DC to DC Converter |
| Output Voltage | 9 volts |