RECOM Power, Inc. Industrial, DIN Rail Power Supplies REDIN480-48

Description
AC/DC DIN RAIL SUPPLY 48V 480W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 480W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 945-3052-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
945-3052-ND
Industrial, DIN Rail Power Supplies 945-3052-ND
AC/DC DIN RAIL SUPPLY 48V 480W

AC/DC DIN RAIL SUPPLY 48V 480W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Recom Power - 13AC6347 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Recom Power
13AC6347
Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Recom Power 13AC6347
POWER SUPPLY, AC-DC, 48V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:48V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:48V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3052-ND 13AC6347
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 10A; Power Supply Approvals Recom Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227784 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details