RECOM Power, Inc. Industrial, DIN Rail Power Supplies REDIN480-24/3AC

Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1486-REDIN480-24/3AC-CHP - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1486-REDIN480-24/3AC-CHP
Industrial, DIN Rail Power Supplies 1486-REDIN480-24/3AC-CHP
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
Industrial, DIN Rail Power Supplies - 945-3146-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
945-3146-ND
Industrial, DIN Rail Power Supplies 945-3146-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Recom Power - 50AC8221 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Recom Power
50AC8221
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Recom Power 50AC8221
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1486-REDIN480-24/3AC-CHP 50AC8221
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Recom Power
Type 1 DC Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Output Current 20 amps 20 amps
AC Input Voltage 320.0 to 575.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227014 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details