RECOM Power, Inc. Industrial, DIN Rail Power Supplies REDIN45-24

Description
AC/DC DIN RAIL SUPPLY 24V 45W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 45W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 945-2294-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
945-2294-ND
Industrial, DIN Rail Power Supplies 945-2294-ND
AC/DC DIN RAIL SUPPLY 24V 45W

AC/DC DIN RAIL SUPPLY 24V 45W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.875A; Power Supply Approvals Recom Power - 44Y8978 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.875A; Power Supply Approvals Recom Power
44Y8978
Power Supply, Ac-Dc, 24V, 1.875A; Power Supply Approvals Recom Power 44Y8978
POWER SUPPLY, AC-DC, 24V, 1.875A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.875A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.875A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.875A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2294-ND 44Y8978
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 1.875A; Power Supply Approvals Recom Power
Type 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.88 amps 1.88 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1176614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details