RECOM Power, Inc. Industrial, DIN Rail Power Supplies REDIN240-48

Description
AC/DC DIN RAIL SUPPLY 48V 240W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1486-REDIN240-48-CHP - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1486-REDIN240-48-CHP
Industrial, DIN Rail Power Supplies 1486-REDIN240-48-CHP
AC/DC DIN RAIL SUPPLY 48V 240W

AC/DC DIN RAIL SUPPLY 48V 240W

Buy Now Datasheet
Industrial, DIN Rail Power Supplies - 945-3006-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
945-3006-ND
Industrial, DIN Rail Power Supplies 945-3006-ND
AC/DC DIN RAIL SUPPLY 48V 240W

AC/DC DIN RAIL SUPPLY 48V 240W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Recom Power - 01AC3194 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Recom Power
01AC3194
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Recom Power 01AC3194
POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1486-REDIN240-48-CHP 01AC3194
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Recom Power
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Bench Power Supplies - 1026041 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 20 amps
View Details