AC/DC DIN RAIL SUPPLY 12V 120W
AC/DC DIN RAIL SUPPLY 12V 120W
POWER SUPPLY, AC-DC, 12V, 8.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1486-REDIN120-12-CHP | 01AC3190 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 12V, 8.33A; Power Supply Approvals Recom Power |
| Type | 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| DC Output Current | 8.33 amps | 8.33 amps |
| AC Input Voltage | 85.0 to 264.0 volts |