RECOM Power, Inc. DC to DC Converter REC7.5-4812DRW/H1/A/M/CTRL

Description
The REC7.5-xxxxSRW/DRW-s eries offer single and dual regulated outputs in a DIP24 package with 1kV, 2kV or 3kV options and are suitable for higher power industrial or medical applications. Remote on/off control is possible with the /CTRL option and SMD pinning is offered with the /SMD option. The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
Request a Quote Datasheet
Description
The REC7.5-xxxxSRW/DRW-s eries offer single and dual regulated outputs in a DIP24 package with 1kV, 2kV or 3kV options and are suitable for higher power industrial or medical applications. Remote on/off control is possible with the /CTRL option and SMD pinning is offered with the /SMD option. The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REC7.5-4812DRW/H1/A/M/CTRL - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REC7.5-4812DRW/H1/A/M/CTRL
DC to DC Converter REC7.5-4812DRW/H1/A/M/CTRL
The REC7.5-xxxxSRW/DRW-s eries offer single and dual regulated outputs in a DIP24 package with 1kV, 2kV or 3kV options and are suitable for higher power industrial or medical applications. Remote on/off control is possible with the /CTRL option and SMD pinning is offered with the /SMD option. The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

The REC7.5-xxxxSRW/DRW-series offer single and dual regulated outputs in a DIP24 package with 1kV, 2kV or 3kV options and are suitable for higher power industrial or medical applications. Remote on/off control is possible with the /CTRL option and SMD pinning is offered with the /SMD option. The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REC7.5-4812DRW/H1/A/M/CTRL
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Bulk
Output Voltage 2.42 volts
Input Voltage 30 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers