RECOM Power, Inc. DC to DC Converter REC7.5-4809SRW/H1/A/M/CTRL

Description
The REC7.5-xxxxSRW/DRW-s eries offer single and dual regulated outputs in a DIP24 package with 1kV, 2kV or 3kV options and are suitable for higher power industrial or medical applications. Remote on/off control is possible with the /CTRL option and SMD pinning is offered with the /SMD option. The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
Request a Quote Datasheet
Description
The REC7.5-xxxxSRW/DRW-s eries offer single and dual regulated outputs in a DIP24 package with 1kV, 2kV or 3kV options and are suitable for higher power industrial or medical applications. Remote on/off control is possible with the /CTRL option and SMD pinning is offered with the /SMD option. The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REC7.5-4809SRW/H1/A/M/CTRL - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REC7.5-4809SRW/H1/A/M/CTRL
DC to DC Converter REC7.5-4809SRW/H1/A/M/CTRL
The REC7.5-xxxxSRW/DRW-s eries offer single and dual regulated outputs in a DIP24 package with 1kV, 2kV or 3kV options and are suitable for higher power industrial or medical applications. Remote on/off control is possible with the /CTRL option and SMD pinning is offered with the /SMD option. The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

The REC7.5-xxxxSRW/DRW-series offer single and dual regulated outputs in a DIP24 package with 1kV, 2kV or 3kV options and are suitable for higher power industrial or medical applications. Remote on/off control is possible with the /CTRL option and SMD pinning is offered with the /SMD option. The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REC7.5-4809SRW/H1/A/M/CTRL
Product Name DC to DC Converter
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1227011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 75 volts
View Details
0.8V 6V 2A DC-DC Converter IC - 922-LMZ14202TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-PMOD EP
Output Voltage 0.8000 to 6 volts
Input Voltage 42 volts
View Details
2 suppliers