The REC7.5-xxxxSRW/DRW-s
Manufacturer: Recom Power
Win Source Part Number: 891572-REC7.5-2405SR
Series: ECONOLINE REC7.5 (7.5W)
Operating Temperature Range: -40°C ~ 71°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 1.5A 18V - 36V Input
Package: Tube
Package: 24-DIP Module, 8 Leads
Mounting: Through Hole
Family Name: REC7.5-2405
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 10011302, REC7.52405SRW/H2/A/M
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | REC7.5-2405SRW/H2/A/M/CTRL | 891572-REC7.5-2405SRW/H2/A/M/CTRL |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - REC7.5-2405SRW/H2/A/M/CTRL |
| Output Voltage | 5 volts |