RECOM Power, Inc. Power Supplies - Board Mount - DC DC Converters REC6-2415DRW/R10/A

Description
Win Source Part Number: 1351357-REC6-2415DRW /R10/A Category: Power Supplies - Board Mount - DC DC Converters Series: ECONOLINE REC6/R (6W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) , Medical Standard Package: 15 Power (Watts): 6 W Voltage - Isolation: 10 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Base Product Number: REC6-2415 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1351357-REC6-2415DRW /R10/A Category: Power Supplies - Board Mount - DC DC Converters Series: ECONOLINE REC6/R (6W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) , Medical Standard Package: 15 Power (Watts): 6 W Voltage - Isolation: 10 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Base Product Number: REC6-2415 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351357-REC6-2415DRW/R10/A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351357-REC6-2415DRW/R10/A
Power Supplies - Board Mount - DC DC Converters 1351357-REC6-2415DRW/R10/A
Win Source Part Number: 1351357-REC6-2415DRW /R10/A Category: Power Supplies - Board Mount - DC DC Converters Series: ECONOLINE REC6/R (6W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) , Medical Standard Package: 15 Power (Watts): 6 W Voltage - Isolation: 10 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Base Product Number: REC6-2415 California Prop 65: Warning Information

Win Source Part Number: 1351357-REC6-2415DRW/R10/A
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE REC6/R (6W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial) , Medical
Standard Package: 15
Power (Watts): 6 W
Voltage - Isolation: 10 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: REC6-2415
California Prop 65: Warning Information

Buy Now Datasheet
DC to DC Converter - REC6-2415DRW/R10/A - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REC6-2415DRW/R10/A
DC to DC Converter REC6-2415DRW/R10/A
The REC6 series uses a reinforced isolation transformer to offer exceptionally high isolation of 8kVDC (4kVAC/1 minute) or 10kVDC (5kVAC/1 minute) making it suitable for HT monitoring circuits, mains power meters, IGBT isolated power supplies and other sophisticated industrial and medical applications. The isolation capacitance of only 20pF makes them also suitable for low leakage applications. The isolation transformer is recognized by CSA as reinforced isolated with a minimum internal clearance of 2.4mm and a minimum internal creepage clearance of 4.6mm. The REC6 is available in two industry-standard pinouts (=""/A"" or ""/C""). Remote on/off control is possible with the /CTRL option (A pinning only) and an optional undervoltage lockout function is also available (=""/X1""). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

The REC6 series uses a reinforced isolation transformer to offer exceptionally high isolation of 8kVDC (4kVAC/1 minute) or 10kVDC (5kVAC/1 minute) making it suitable for HT monitoring circuits, mains power meters, IGBT isolated power supplies and other sophisticated industrial and medical applications. The isolation capacitance of only 20pF makes them also suitable for low leakage applications. The isolation transformer is recognized by CSA as reinforced isolated with a minimum internal clearance of 2.4mm and a minimum internal creepage clearance of 4.6mm. The REC6 is available in two industry-standard pinouts (=""/A"" or ""/C""). Remote on/off control is possible with the /CTRL option (A pinning only) and an optional undervoltage lockout function is also available (=""/X1""). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1351357-REC6-2415DRW/R10/A REC6-2415DRW/R10/A
Product Name Power Supplies - Board Mount - DC DC Converters DC to DC Converter
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data