RECOM Power, Inc. DC to DC Converter REC5A-2405SW/H2

Description
5W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1
Request a Quote Datasheet
Description
5W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REC5A-2405SW/H2 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REC5A-2405SW/H2
DC to DC Converter REC5A-2405SW/H2
5W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1

5W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1351363-REC5A-2405SW/H2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351363-REC5A-2405SW/H2
Power Supplies - Board Mount - DC DC Converters 1351363-REC5A-2405SW/H2
Win Source Part Number: 1351363-REC5A-2405SW /H2 Category: Power Supplies - Board Mount - DC DC Converters Series: REC5A (5W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 15 Power (Watts): 5 W Voltage - Isolation: 2 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 81% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Base Product Number: REC5A-2405 California Prop 65: Warning Information

Win Source Part Number: 1351363-REC5A-2405SW/H2
Category: Power Supplies - Board Mount - DC DC Converters
Series: REC5A (5W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 15
Power (Watts): 5 W
Voltage - Isolation: 2 kV
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: REC5A-2405
California Prop 65: Warning Information

Buy Now Datasheet
DC-DC Converters - 1392954 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1392954
DC-DC Converters 1392954
Recom REC5A-2405SW/H2 DC/DC Converter

Recom REC5A-2405SW/H2 DC/DC Converter

Supplier's Site
DC-DC Converters - 1392809 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1392809
DC-DC Converters 1392809
Recom REC5A-2405SW/H2 DC/DC Converter

Recom REC5A-2405SW/H2 DC/DC Converter

Supplier's Site
DC DC CONVERTER 5V 5W - 655-REC5A-2405SW/H2 - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 5V 5W
655-REC5A-2405SW/H2
DC DC CONVERTER 5V 5W 655-REC5A-2405SW/H2
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics RS Components, Ltd. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number REC5A-2405SW/H2 1351363-REC5A-2405SW/H2 1392954 655-REC5A-2405SW/H2
Product Name DC to DC Converter Power Supplies - Board Mount - DC DC Converters DC-DC Converters DC DC CONVERTER 5V 5W
Output Voltage 5 volts 18 to 36 volts 5 volts
Input Voltage 18 to 36 volts 36 volts
Output Power 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DC-DC Converters - 1228625P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details