This series offers standard isolation of 2kDC with 4kVDC or 6kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24 non-conductive plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as DIP24-SMD case (=option ""/SMD""). For all the above variants, 2 industry-standard pinouts (=option ""/A"" or ""/C"") are available. ""B"" pinning is also available with ""/H"" isolation of 1.6kVDC. Remote on/off control is possible with the /CTRL option (""A"" pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC5-4815SRWZ/H6/A/SMD/CTRL |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |