5W DC/DC converter with 4kVDC/1s isolation, 4:1 input range (18-72VDC), and remote on/off control via CTRL pin, available in DIP24 THT package with A pinning. Features regulated single output at 3.3V, 1000mA, and 75-76% efficiency at full load. Includes continuous short circuit protection and supports up to 6800μF capacitive load. Complies with IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, and EN55032 standards.
5W DC/DC-Converter 'ECONOLINE' DIP24 4kV reg 4:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC5-243.3SRWZ/H4/A/CTRL/X2 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |