RECOM Power, Inc. 5V 5W DC-DC Converter IC REC5-2405SRW/H4/A

Description
DC DC CONVERTER 5V 5W Product overview: REC5-2405SRW/H4/A from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-REC5-2405SRW/H4/ A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 5W Product overview: REC5-2405SRW/H4/A from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-REC5-2405SRW/H4/ A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 5W DC-DC Converter IC - 132-REC5-2405SRW/H4/A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 5W DC-DC Converter IC
132-REC5-2405SRW/H4/A
5V 5W DC-DC Converter IC 132-REC5-2405SRW/H4/A
DC DC CONVERTER 5V 5W Product overview: REC5-2405SRW/H4/A from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-REC5-2405SRW/H4/ A can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 5W Product overview: REC5-2405SRW/H4/A from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-REC5-2405SRW/H4/A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - REC5-2405SRW/H4/A - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REC5-2405SRW/H4/A
DC to DC Converter REC5-2405SRW/H4/A
This series offers standard isolation of 2kDC with 4kVDC or 6kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24 non-conductive plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as DIP24-SMD case (=option ""/SMD""). For all the above variants, 2 industry-standard pinouts (=option ""/A"" or ""/C"") are available. ""B"" pinning is also available with ""/H"" isolation of 1.6kVDC. Remote on/off control is possible with the /CTRL option (""A"" pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

This series offers standard isolation of 2kDC with 4kVDC or 6kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24 non-conductive plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as DIP24-SMD case (=option ""/SMD""). For all the above variants, 2 industry-standard pinouts (=option ""/A"" or ""/C"") are available. ""B"" pinning is also available with ""/H"" isolation of 1.6kVDC. Remote on/off control is possible with the /CTRL option (""A"" pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335300-REC5-2405SRW/H4/A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335300-REC5-2405SRW/H4/A
Power Supplies - Board Mount - DC DC Converters 1335300-REC5-2405SRW/H4/A
Manufacturer: Recom Power Win Source Part Number: 1335300-REC5-2405SRW /H4/A Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Applications: ITE (Commercial), Medical Standard Package: 15 Mounting: Through Hole Power (Watts): 5 W Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 81% Temperature Range - Operating: -40°C ~ 75°C Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 10002803,REC52405SRW H4A,945-1168,REC5240 5SRW/H4/A Base Product Number: REC5-2405 RoHS Status: ROHS3 Compliant

Manufacturer: Recom Power
Win Source Part Number: 1335300-REC5-2405SRW/H4/A
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial), Medical
Standard Package: 15
Mounting: Through Hole
Power (Watts): 5 W
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 81%
Temperature Range - Operating: -40°C ~ 75°C
Case / Package: 24-DIP Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 10002803,REC52405SRWH4A,945-1168,REC52405SRW/H4/A
Base Product Number: REC5-2405
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DC-DC Converters - 4735485 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
4735485
DC-DC Converters 4735485
Recom REC5-2405SRW/H4/A DC/DC Converter

Recom REC5-2405SRW/H4/A DC/DC Converter

Supplier's Site
DC-DC Converters - 4735485P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
4735485P
DC-DC Converters 4735485P
Recom REC5-2405SRW/H4/A DC/DC Converter

Recom REC5-2405SRW/H4/A DC/DC Converter

Supplier's Site
DC-DC Converters - 1668952 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1668952
DC-DC Converters 1668952
Recom REC5-2405SRW/H4/A DC/DC Converter

Recom REC5-2405SRW/H4/A DC/DC Converter

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-REC5-2405SRW/H4/A REC5-2405SRW/H4/A 1335300-REC5-2405SRW/H4/A 4735485 4735485P
Product Name 5V 5W DC-DC Converter IC DC to DC Converter Power Supplies - Board Mount - DC DC Converters DC-DC Converters DC-DC Converters
Package Type Other; Tube DIP; Other; 24-DIP Module, 8 Leads DIP; Other; Dip
Unlock Full Specs
to access all available technical data