RECOM Power, Inc. DC DC Converters REC5-1212SRW/H2/A

Description
Isolated Module DC DC Converter 1 Output 12V 420mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 420mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1878-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1878-5-ND
DC DC Converters 945-1878-5-ND
Isolated Module DC DC Converter 1 Output 12V 420mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 420mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.42A; Power Supply Approvals Recom Power - 63X5093 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.42A; Power Supply Approvals Recom Power
63X5093
Dc-Dc Converter, Medical, 12V, 0.42A; Power Supply Approvals Recom Power 63X5093
DC-DC CONVERTER, MEDICAL, 12V, 0.42A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.42A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1878-5-ND 63X5093
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.42A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.4200 amps 0.4200 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
300W up to 9-53V Input, Buck-Boost Non-isolated DC-DC Converters - i7C4W012A050V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details