RECOM Power, Inc. DC to DC Converter REC5-1205SRW/H4/A

Description
This series offers standard isolation of 2kDC with 4kVDC or 6kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24 non-conductive plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as DIP24-SMD case (=option ""/SMD""). For all the above variants, 2 industry-standard pinouts (=option ""/A"" or ""/C"") are available. ""B"" pinning is also available with ""/H"" isolation of 1.6kVDC. Remote on/off control is possible with the /CTRL option (""A"" pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
Request a Quote Datasheet
Description
This series offers standard isolation of 2kDC with 4kVDC or 6kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24 non-conductive plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as DIP24-SMD case (=option ""/SMD""). For all the above variants, 2 industry-standard pinouts (=option ""/A"" or ""/C"") are available. ""B"" pinning is also available with ""/H"" isolation of 1.6kVDC. Remote on/off control is possible with the /CTRL option (""A"" pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REC5-1205SRW/H4/A - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REC5-1205SRW/H4/A
DC to DC Converter REC5-1205SRW/H4/A
This series offers standard isolation of 2kDC with 4kVDC or 6kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24 non-conductive plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as DIP24-SMD case (=option ""/SMD""). For all the above variants, 2 industry-standard pinouts (=option ""/A"" or ""/C"") are available. ""B"" pinning is also available with ""/H"" isolation of 1.6kVDC. Remote on/off control is possible with the /CTRL option (""A"" pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

This series offers standard isolation of 2kDC with 4kVDC or 6kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24 non-conductive plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as DIP24-SMD case (=option ""/SMD""). For all the above variants, 2 industry-standard pinouts (=option ""/A"" or ""/C"") are available. ""B"" pinning is also available with ""/H"" isolation of 1.6kVDC. Remote on/off control is possible with the /CTRL option (""A"" pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

Supplier's Site Datasheet
DC-DC Converters - 4735463 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
4735463
DC-DC Converters 4735463
Recom REC5-1205SRW/H4/A DC/DC Converter

Recom REC5-1205SRW/H4/A DC/DC Converter

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number REC5-1205SRW/H4/A 4735463
Product Name DC to DC Converter DC-DC Converters
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
DC-DC Converters - 1227440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
 - LT1317IS8#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC8
View Details