5W isolated DC/DC converter with 6kVDC/1s isolation, offered in DIP24 or SMD packages, featuring a 2:1 input voltage range of 4.5-9VDC, 9-18VDC, 18-36VDC, or 36-72VDC, regulated single output at 9VDC with 556mA current, 82-83% efficiency, and continuous short circuit protection. Includes remote on/off control via CTRL pin (A pinning only), with options for metal or plastic shielding. Compliance includes IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, and EN55032 standards. Maximum capacitive load is 6800µF. Package dimensions for DIP24 are 32.0mm x 25.4mm x 11.0mm (LxWxH).
5W DC/DC-Converter 'ECONOLINE' DIP24 6kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC5-0509SRW/H6/A/CTRL/X2 |
| Product Name | DC to DC Converter |
| Output Voltage | 9 volts |