The REC30E-4805SZ is a 30W DC/DC converter in a 1" x 1" industry standard package, designed for industrial applications with limited board space. It operates from an 18 to 75 VDC input range and provides a 5 VDC output at up to 6000 mA, with an efficiency of 90% at nominal input and full load. The converter features 2000 VDC/1 min isolation, overvoltage, overcurrent, overtemperature, and undervoltage lockout protections, and requires no minimum load. It meets IEC/EN62638-1, IEC62368-1 2nd and 3rd Edition, EN55032, and CB-Report standards. The case temperature max is +110°C. Output ripple and noise are 75 mVp-p over 20 MHz bandwidth. The part includes an output trim range of ±10% and is controlled via an ON/OFF pin with a quiescent current of 10 mA.
Recom REC30E-4805SZ DC/DC Converter
Recom REC30E-4805SZ DC/DC Converter
Recom REC30E-4805SZ DC/DC Converter
30W DC/DC-Converter 'ECONOLINE' 1""x1"" 2kV reg 4:1
| RS Components, Ltd. | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 2745442 | REC30E-4805SZ |
| Product Name | DC-DC Converters | DC to DC Converter |
| Input Voltage | 75 volts | 18 to 75 volts |