RECOM Power, Inc. DC DC Converters REC300H-2415SW

Description
300W DC/DC-CONVERTER 'POWERLINE'
Request a Quote Datasheet
Description
300W DC/DC-CONVERTER 'POWERLINE'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-REC300H-2415SW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-REC300H-2415SW-ND
DC DC Converters 945-REC300H-2415SW-ND
300W DC/DC-CONVERTER 'POWERLINE'

300W DC/DC-CONVERTER 'POWERLINE'

Buy Now Datasheet
Dc-Dc Converter, 15V, 20A; Power Supply Approvals Recom Power - 61AK3197 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 20A; Power Supply Approvals Recom Power
61AK3197
Dc-Dc Converter, 15V, 20A; Power Supply Approvals Recom Power 61AK3197
DC-DC CONVERTER, 15V, 20A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Isolation Voltage:3kV

DC-DC CONVERTER, 15V, 20A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Isolation Voltage:3kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-REC300H-2415SW-ND 61AK3197
Product Name DC DC Converters Dc-Dc Converter, 15V, 20A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPD-100-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
Industrial, DIN Rail Power Supplies - 2330-AC1421-ND - DigiKey
Specs
Type 1
Operating Temperature 0 to 60 C (32 to 140 F)
DC Input Voltage 18.0 to 32.0 volts
View Details