RECOM Power, Inc. DC DC Converters REC30-4815S

Description
Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC30-4815S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC30-4815S-ND
DC DC Converters REC30-4815S-ND
Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power - 76Y2378 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power
76Y2378
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power 76Y2378
DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC30-4815S-ND 76Y2378
Product Name DC DC Converters Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
DC-DC Converters - CC3-2405SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
6 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1132-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers