3 W DC/DC converter with 4 kVDC/1 s isolation, SMD packaging, and remote on/off control via CTRL pin (A pinning), designed for 18 to 72 VDC input and 15 VDC single output, with efficiency up to 86% and continuous short circuit protection. The SMD variant includes a 5-side-shielded metal case option but is limited to 2 kVDC isolation, which does not apply here as the impact is mitigated by the use of plastic SMD casing per specification. The device supports capacitive loads up to 1000 µF and operates with a 4:1 input range (18-72 VDC), as denoted by the 'Z' suffix in equivalent part numbering. Package dimensions are not specified for SMD individual units, but standard DIP24 tube packaging dimensions are provided for reference. Compliance includes IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, and EN55032.
Besides the standard isolation of 2kVDC, this series offers options of 4kVDC (=""/H4"") or 6kVDC (=""/H6"") making it suitable for medical applications and other sophisticated industrial applications. Packaging can be either DIP-24 plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as SMD pinning (= option ""/SMD""). For all the above variants, 2 industry-standard pinouts (= option ""/A"" or ""/C"") are available, and B pinning is available with 1.6kVDC isolation. Remote on/off control is possible with the /CTRL option (A pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC3-4815SRW/H4/A/SMD/CTRL-R |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |